Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2170AIDSGT

Description
Win Source Part Number: 1151088-OPA2170AIDSG T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 8 pA Voltage - Input Offset: 250 µV Current - Supply: 110µA (x2 Channels) Current - Output / Channel: 20 mA Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48855-1,TEXTISOP A2170AIDSGT,296-4885 5-2,296-48855-6,2156 -OPA2170AIDSGT Base Product Number: OPA2170 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1151088-OPA2170AIDSG T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 8 pA Voltage - Input Offset: 250 µV Current - Supply: 110µA (x2 Channels) Current - Output / Channel: 20 mA Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48855-1,TEXTISOP A2170AIDSGT,296-4885 5-2,296-48855-6,2156 -OPA2170AIDSGT Base Product Number: OPA2170 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1151088-OPA2170AIDSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1151088-OPA2170AIDSGT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1151088-OPA2170AIDSGT
Win Source Part Number: 1151088-OPA2170AIDSG T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 8 pA Voltage - Input Offset: 250 µV Current - Supply: 110µA (x2 Channels) Current - Output / Channel: 20 mA Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48855-1,TEXTISOP A2170AIDSGT,296-4885 5-2,296-48855-6,2156 -OPA2170AIDSGT Base Product Number: OPA2170 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1151088-OPA2170AIDSGT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 8 pA
Voltage - Input Offset: 250 µV
Current - Supply: 110µA (x2 Channels)
Current - Output / Channel: 20 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48855-1,TEXTISOPA2170AIDSGT,296-48855-2,296-48855-6,2156-OPA2170AIDSGT
Base Product Number: OPA2170
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48855-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48855-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48855-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48855-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48855-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48855-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48855-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48855-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48855-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual 36V Operational Amplifier IC
687-OPA2170AIDSGT
Dual 36V Operational Amplifier IC 687-OPA2170AIDSGT
Dual Op Amp, 36V, microPower, Rail-to-Rail, 8-WSON Product overview: OPA2170AIDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDSGT can be used for catalog matching and distributor lookup.

Dual Op Amp, 36V, microPower, Rail-to-Rail, 8-WSON Product overview: OPA2170AIDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDSGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDSGT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDSGT
Instrumentation, OP Amps, Buffer Amps OPA2170AIDSGT
IC OPAMP GP 2 CIRCUIT 8WSON

IC OPAMP GP 2 CIRCUIT 8WSON

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDSGT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2170AIDSGT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2170AIDSGT
IC OPAMP GP 2 CIRCUIT 8WSON

IC OPAMP GP 2 CIRCUIT 8WSON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDSGT
Instrumentation, OP Amps, Buffer Amps OPA2170AIDSGT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2170AIDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2170AIDSGT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2170AIDSGT
IC OPAMP GP 2 CIRCUIT 8WSON

IC OPAMP GP 2 CIRCUIT 8WSON

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2170AIDSGT
Operational Amplifiers - Op Amps OPA2170AIDSGT
Operational Amplifiers - Op Amps 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-WSON -40 to 125

Operational Amplifiers - Op Amps 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1151088-OPA2170AIDSGT 296-48855-6-ND 687-OPA2170AIDSGT OPA2170AIDSGT OPA2170AIDSGT OPA2170AIDSGT OPA2170AIDSGT OPA2170AIDSGT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 36V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Source Current (IS) 0.1100 milliamps 0.1100 milliamps 0.1100 milliamps 0.1100 milliamps
VOS 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
IBIAS 8.00E-6 µA 8.00E-6 µA 8.00E-6 µA
GBW 1.2 MHz 1.2 MHz 1.2 MHz
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 8
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
12 suppliers