36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-WSON -40 to 125 Product overview: OPA2170AIDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDSGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 991063-OPA2170AIDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 8 pA
Voltage - Input Offset: 250 µV
Current - Supply: 110µA (x2 Channels)
Current - Output / Channel: 20 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51496-6-ND,296-O
Base Product Number: OPA2170
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-WSON -40 to 125
IC OPAMP GP 2 CIRCUIT 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2170AIDSGR | 991063-OPA2170AIDSGR | 296-OPA2170AIDSGRTR-ND | OPA2170AIDSGR | OPA2170AIDSGR | OPA2170AIDSGR | OPA2170AIDSGR | OPA2170AIDSGR |
| Product Name | Dual 36V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | ||||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| IBIAS | 8.00E-6 µA | 8.00E-6 µA | 8.00E-6 µA | |||||
| GBW | 1.2 MHz | 1.2 MHz | 1.2 MHz |