Texas Instruments OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage OPA2170AIDR

Description
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-SOIC -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage - OPA2170AIDR - Texas Instruments
Dallas, TX, United States
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage
OPA2170AIDR
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage OPA2170AIDR
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-SOIC -40 to 125

36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1.2MHz 36V 110uA Operational Amplifier IC
687-OPA2170AIDR
Dual 1.2MHz 36V 110uA Operational Amplifier IC 687-OPA2170AIDR
Dual Op Amp, 1.2MHz BW, 36V, 110uA, 250uV Vos, 104dB CMRR, 8-SOIC Product overview: OPA2170AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.2MHz BW, 36V, 110uA, 250uV Vos, 104dB CMRR, 8-SOIC Product overview: OPA2170AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR - 025991-OPA2170AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR
025991-OPA2170AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR 025991-OPA2170AIDR
Manufacturer: Texas Instruments Win Source Part Number: 025991-OPA2170AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 250μV Family Name: OPA2170 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 110μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): OP295GSZ-REEL7; LM7332MA/NOPB; OPA2170AIDR; LM7322MAX; TSB7192AIDT; TSB7192AIYDT; TSB7192IYDT; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025991-OPA2170AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA2170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): OP295GSZ-REEL7; LM7332MA/NOPB; OPA2170AIDR; LM7322MAX; TSB7192AIDT; TSB7192AIYDT; TSB7192IYDT;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30291-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30291-1-ND
Instrumentation, Op Amps, Buffer Amps 296-30291-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30291-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30291-2-ND
Instrumentation, Op Amps, Buffer Amps 296-30291-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30291-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30291-6-ND
Instrumentation, Op Amps, Buffer Amps 296-30291-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - OPA2170AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA2170AIDR
Operational Amplifier/Comparator >> Operational Amplifier OPA2170AIDR
8pA Dual 1.2MHz SOIC-8 Operational Amplifier ROHS

8pA Dual 1.2MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDR
Instrumentation, OP Amps, Buffer Amps OPA2170AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDR
Instrumentation, OP Amps, Buffer Amps OPA2170AIDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2170AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2170AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2170AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2170AIDR
Operational Amplifiers - Op Amps OPA2170AIDR
Operational Amplifiers - Op Amps 36V,microPower,RRO Dual,Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,microPower,RRO Dual,Gen Purp Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2170AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2170AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 48857375 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
48857375
Linear Amplifier IC 48857375
OPA2170 OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

OPA2170 OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2170AIDR 687-OPA2170AIDR 025991-OPA2170AIDR 296-30291-1-ND OPA2170AIDR OPA2170AIDR OPA2170AIDR OPA2170AIDR OPA2170AIDR OPA2170AIDR 48857375
Product Name OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage Dual 1.2MHz 36V 110uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDR Instrumentation, Op Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers