36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233424-OPA2170AIDGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 1.2MHz, 36V, 110uA, 104dB CMRR, 120dB PSRR, MSOP Product overview: OPA2170AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 36V, 110uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDGK can be used for catalog matching and distributor lookup.
OP AMP, DUAL, 36V, 1.2MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps 36V,microPwr,RRO Dual Gen Purp Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2170AIDGK | 1233424-OPA2170AIDGK | 296-30335-5-ND | 687-OPA2170AIDGK | 28AH4462 | OPA2170AIDGK | OPA2170AIDGK | OPA2170AIDGK | OPA2170AIDGK |
| Product Name | OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDGK | Instrumentation, Op Amps, Buffer Amps | Dual 1.2MHz 36V 110uA Operational Amplifier IC | Op Amp, Dual, 36V, 1.2Mhz, 8Msop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 1.35 to 36 volts | 2.7 volts | |||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 145 microamps | ||||||||
| CMRR | 104 dB |