Texas Instruments OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AIDR

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA2141AIDR - Texas Instruments
Dallas, TX, United States
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA2141AIDR
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AIDR
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 18V 1.8mA Operational Amplifier IC
687-OPA2141AIDR
Dual 10MHz 18V 1.8mA Operational Amplifier IC 687-OPA2141AIDR
Dual Op Amp, 10MHz, 18V, 1.8mA, 20pA, 1mV, 120dB CMRR, 20V/µs, 8-SOIC Product overview: OPA2141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 18V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 18V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 18V, 1.8mA, 20pA, 1mV, 120dB CMRR, 20V/µs, 8-SOIC Product overview: OPA2141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 18V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 18V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2141AIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41347-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41347-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41347-2-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41347-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41347-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41347-6-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41347-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41347-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41347-1-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR - 116917-OPA2141AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR
116917-OPA2141AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR 116917-OPA2141AIDR
Manufacturer: Texas Instruments Win Source Part Number: 116917-OPA2141AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 1mV Family Name: OPA2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 36mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): LT6011ACS8#TR; LT1490AHS8; LT6011ACS8; LT6014CS8; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116917-OPA2141AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA2141
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LT6011ACS8#TR; LT1490AHS8; LT6011ACS8; LT6014CS8;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2141AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2141AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2141AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2141AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2141AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AIDR
Instrumentation, OP Amps, Buffer Amps OPA2141AIDR
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AIDR
Instrumentation, OP Amps, Buffer Amps OPA2141AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2141AIDR
Operational Amplifiers - Op Amps OPA2141AIDR
Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2141AIDR 687-OPA2141AIDR OPA2141AIDR 296-41347-2-ND 116917-OPA2141AIDR OPA2141AIDR OPA2141AIDR OPA2141AIDR OPA2141AIDR OPA2141AIDR
Product Name OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Dual 10MHz 18V 1.8mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,VSSOP Tape and Reel SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 18 volts 4.5 to 36 volts 36 volts 4.5 volts
Slew Rate 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data