Texas Instruments OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AIDGKT

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2141 is a dual-channel, low-power JFET input operational amplifier with a 10MHz unity-gain bandwidth and 20V/μs slew rate, designed for single-supply operation from 4.5V to 36V or dual supplies from ±2.25V to ±18V. It features rail-to-rail output swing, input voltage range that includes the negative supply, low input bias current of 20pA max, and low noise of 6.5nV/√Hz. The OPA2141AIDGKT variant is housed in an MSOP-8 package with a specified operating temperature range of -40°C to +125°C. It is fully characterized for performance across this range and supports no phase reversal.

Datasheet Summary
Powered by GS/AI

The OPA2141 is a dual-channel, low-power JFET input operational amplifier with a 10MHz unity-gain bandwidth and 20V/μs slew rate, designed for single-supply operation from 4.5V to 36V or dual supplies from ±2.25V to ±18V. It features rail-to-rail output swing, input voltage range that includes the negative supply, low input bias current of 20pA max, and low noise of 6.5nV/√Hz. The OPA2141AIDGKT variant is housed in an MSOP-8 package with a specified operating temperature range of -40°C to +125°C. It is fully characterized for performance across this range and supports no phase reversal.

Suppliers

Company
Product
Description
Supplier Links
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA2141AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA2141AIDGKT
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AIDGKT
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27766-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27766-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27766-6-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27766-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27766-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27766-2-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27766-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27766-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27766-1-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 18V Operational Amplifier IC
687-OPA2141AIDGKT
Dual 10MHz 18V Operational Amplifier IC 687-OPA2141AIDGKT
Dual Op Amp, 10MHz, 18V, 20pA IB, 1mV Vos, VSSOP Product overview: OPA2141AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AIDGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 18V, 20pA IB, 1mV Vos, VSSOP Product overview: OPA2141AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT - 139120-OPA2141AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT
139120-OPA2141AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT 139120-OPA2141AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 139120-OPA2141AIDGKT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 36mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139120-OPA2141AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2141AIDGKT
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2141AIDGKT
Operational Amplifiers - Op Amps OPA2141AIDGKT
Operational Amplifiers - Op Amps 10MHz,Sig Supply,Low Noise,JFET Prec Amp

Operational Amplifiers - Op Amps 10MHz,Sig Supply,Low Noise,JFET Prec Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2141AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2141AIDGKT
IC OPAMP JFET 2 CIRCUIT 8VSSOP

IC OPAMP JFET 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Op-Amp, Dual, 10Mhz, 20V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 28AH4460 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 10Mhz, 20V/us, Vssop-8; No. Of Amplifiers Texas Instruments
28AH4460
Op-Amp, Dual, 10Mhz, 20V/us, Vssop-8; No. Of Amplifiers Texas Instruments 28AH4460
OP-AMP, DUAL, 10MHZ, 20V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, DUAL, 10MHZ, 20V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2141AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2141AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2141AIDGKT
IC OPAMP JFET 2 CIRCUIT 8VSSOP

IC OPAMP JFET 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2141AIDGKT
IC OPAMP JFET 2 CIRCUIT 8VSSOP

IC OPAMP JFET 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2141AIDGKT 296-27766-6-ND 687-OPA2141AIDGKT 139120-OPA2141AIDGKT OPA2141AIDGKT OPA2141AIDGKT OPA2141AIDGKT 28AH4460 OPA2141AIDGKT OPA2141AIDGKT
Product Name OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Instrumentation, Op Amps, Buffer Amps Dual 10MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKT Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 10Mhz, 20V/us, Vssop-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape and Reel SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 1.8 milliamps 1.8 milliamps 1.8 milliamps 1.8 milliamps
Slew Rate 20 V/µs 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data