11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier 8-SOIC -40 to 125
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
11MHz Op Amp, 36V, 2-Ch, Rail-to-Rail, Low Noise, 126dB CMRR, 10pA IB Product overview: OPA2140AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2140AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025989-OPA2140AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA2140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): TSB7192AIDT; TSB7192AIYDT; TSB7192IYDT;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers 11MHz,Prec,Low Noise R-R Out,36V JFET
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
11MHz 30uV 0.5pA SOIC-8 FET InputAmplifiers ROHS
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2140AIDR | 296-39107-1-ND | 687-OPA2140AIDR | 025989-OPA2140AIDR | OPA2140AIDR | OPA2140AIDR | OPA2140AIDR | OPA2140AIDR | OPA2140AIDR | OPA2140AIDR |
| Product Name | OPA2140 11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 11MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2140AIDR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.1200 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 126 dB |