11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier 8-VSSOP -40 to 125
11MHz Op Amp, 2-Ch, 36V, 120uV Vos, 1.8mA, MSOP Product overview: OPA2140AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 36V, 1.8mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 36V, 1.8mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2140AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233421-OPA2140AIDGK
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA2140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): ISL28218FUZ-T7A; ISL28208FUZ-T7A; ISL28218FUZ-T7;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Industrial, Medical, Test & Measurement, Signal Processing
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers 11MHzPrecLo Noise R-R Out36V JFET
IC OPAMP JFET 2 CIRCUIT 8VSSOP
OP AMP, 11MHZ, 20V/us, 0.12mV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
OP AMP, J-FET, R-R, 11MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2140AIDGKT | 7300603 | 7300603P | 687-OPA2140AIDGKT | 1233421-OPA2140AIDGKT | 296-27862-1-ND | OPA2140AIDGKT | OPA2140AIDGKT | OPA2140AIDGKT | OPA2140AIDGKT | 01T0585 | 29AH6940 | OPA2140AIDGKT |
| Product Name | OPA2140 11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier | Op Amps | Op Amps | 11MHz 36V 1.8mA MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2140AIDGKT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 11Mhz, 20V/us, 0.12Mv, Msop-8; No. Of Amplifiers Texas Instruments | Op Amp, J-Fet, R-R, 11Mhz, 8Msop; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | 2.25 to 36 volts | 2.25 to 18 volts | |||||||
| VOS | 0.1200 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||||||
| CMRR | 126 dB |