11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier 8-VSSOP -40 to 125
11MHz Op Amp, 36V, 2-Ch, JFET, Rail-to-Rail, VSSOP Product overview: OPA2140AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2140AIDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081173-OPA2140AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers 11MHzPrecLo Noise R-R Out36V JFET
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2140AIDGKR | 687-OPA2140AIDGKR | 081173-OPA2140AIDGKR | 296-46321-6-ND | OPA2140AIDGKR | OPA2140AIDGKR | OPA2140AIDGKR | OPA2140AIDGKR | OPA2140AIDGKR |
| Product Name | OPA2140 11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier | 11MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2140AIDGKR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 0.1200 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 126 dB |