DUAL OP-AMP, 15000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8 Product overview: OPA2137EA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2137EA can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 15000uV Offset-Max, PDSO8
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233418-OPA2137EA
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2137EA | OPA2137EA | 1233418-OPA2137EA | OPA2137EA | OPA2137EA |
| Product Name | Dual 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2137EA | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||
| Package Type | SOP; MSOP; MSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Active | |||
| Source Current (IS) | 0.2200 milliamps | ||||
| VOS | 1.5 millivolts |