Low Cost FET-Input Operational Amplifiers 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 790975-OPA2137E/2K5
Series: MicroAmplifier
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 1.5mV
Family Name: OPA2137
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 3.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LM358DGKR-TR ; LM358ST; LM2904ST; LM358ST-E2;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
2-Ch FET Op Amp, 1MHz BW, 18V, VSSOP Product overview: OPA2137E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2137E/2K5 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-VSSOP
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2137E/2K5 | 790975-OPA2137E/2K5 | 687-OPA2137E/2K5 | 296-29411-2-ND | OPA2137E/2K5 | OPA2137E/2K5 | OPA2137E/2K5 | OPA2137E/2K5 | OPA2137E/2K5 |
| Product Name | OPA2137 Low Cost FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2137E/2K5 | 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 270 microamps | ||||||||
| CMRR | 76 dB |