Low Cost FET-Input Operational Amplifiers 8-VSSOP -40 to 85
J-FET Amplifier 2 Circuit 8-VSSOP
J-FET Amplifier 2 Circuit 8-VSSOP
Dual Op Amp, 1MHz BW, FET-Input, 18V, MSOP Product overview: OPA2137E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2137E/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233417-OPA2137E/250
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 1.5mV
Family Name: OPA2137
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 3.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): BA4560FVM; BA4558FVM-TR; BA4558FVM;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2137E/250 | 296-OPA2137E/250TR-ND | 687-OPA2137E/250 | 1233417-OPA2137E/250 | OPA2137E/250 | OPA2137E/250 | OPA2137E/250 | OPA2137E/250 | OPA2137E/250 |
| Product Name | OPA2137 Low Cost FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2137E/250 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 270 microamps | ||||||||
| CMRR | 76 dB |