SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Audio Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 8MHz GBW, 20V/µs SR, 86dB CMRR, 5pA Ib, 500uV Vos, 8-SOIC Product overview: OPA2134UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134UAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233415-OPA2134UAG4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2134UAG4 | OPA2134UAG4-ND | 687-OPA2134UAG4 | 1233415-OPA2134UAG4 | OPA2134UAG4 | OPA2134UAG4 | OPA2134UAG4 | OPA2134UAG4 |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 8MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UAG4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | 5 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||
| CMRR | 85 dB |