SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Dual Op Amp, 8MHz GBW, 35mA Out, 20V/µs SR, 86dB CMRR, 2CH, 8-SOIC Product overview: OPA2134UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 35mA, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 35mA, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134UAE4 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2134UAE4 | 687-OPA2134UAE4 | OPA2134UAE4-ND | OPA2134UAE4 | OPA2134UAE4 | OPA2134UAE4 | OPA2134UAE4 |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Dual 8MHz 35mA 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | 5 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 5000 microamps | ||||||
| CMRR | 85 dB |