The OPA2134UA is a dual-channel, high-performance audio operational amplifier in an 8-pin SOIC package, designed for audio applications requiring ultra-low distortion and low noise. It operates over a supply range of ±2.5V to ±18V, features a true FET input with 5pA bias current, 8nV/√Hz input voltage noise, 20V/µs slew rate, and 8MHz bandwidth. The device is unity-gain stable, provides output swing within 1V of the rails, and is specified for operation from -40°C to +85°C. It includes independent circuitry per channel to minimize crosstalk.
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
2-Ch FET Op Amp, 8MHz GBW, 20V/µs SR, 86dB CMRR, 8-SOIC Product overview: OPA2134UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 089609-OPA2134UA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA2134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): MC4558CD; TL072ID; TL082IYD; TL082IDR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
IC AUDIO 2 CIRCUIT 8SOIC
OP AMP, DUAL AUDIO FET I/P, 2134; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2134UA | 687-OPA2134UA | 089609-OPA2134UA | OPA2134UA-ND | OPA2134UA | OPA2134UA | OPA2134UA | OPA2134UA | OPA2134UA | 52AH7348 |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | 8MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Audio Fet I/p, 2134; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | -18 volts | 5 to 36 volts | 5 volts | 5 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 85 dB |