SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 025986-OPA2134UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA2134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TA75559FG; UPC814G2-E1-A; UPC814G2-E1; MC33282DR2; UPC814G2-T1; UPC814G2;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Dual Op Amp, 8MHz, 20V/µs, FET, 8-SOIC Product overview: OPA2134UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134UA/2K5 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
AUDIO AMPLIFIER, 2-CH, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | OPA2134UA/2K5 | 025986-OPA2134UA/2K5 | 687-OPA2134UA/2K5 | 296-22024-1-ND | OPA2134UA/2K5 | OPA2134UA/2K5 | OPA2134UA/2K5 | OPA2134UA/2K5 | 17AH9222 | OPA2134UA/2K5 |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5 | Dual 8MHz 20V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifier, 2-Ch, Soic-8; Output Power Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 36 volts | 2.5 to 18 volts | 5 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 85 dB |