The OPA2134PAG4 is a dual-channel, high-performance audio operational amplifier in an 8-pin PDIP package, specified for operation from -40°C to +85°C. It features a true FET input stage with 5pA input bias current, 8nV/√Hz voltage noise, 20V/µs slew rate, and 8MHz bandwidth, optimized for low distortion audio applications. The device supports supply voltages from ±2.5V to ±18V and provides unity-gain stability with wide output swing within 1V of the rails. It is designed for professional audio, line drivers, and active filter applications with independent circuitry per channel to minimize crosstalk.
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 060825-OPA2134PAG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 8MHz GBW, 20V/µs SR, 86dB CMRR, 8-PDIP Product overview: OPA2134PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134PAG4 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2134PAG4 | 060825-OPA2134PAG4 | 296-36122-5-ND | 687-OPA2134PAG4 | OPA2134PAG4 | OPA2134PAG4 | OPA2134PAG4 | OPA2134PAG4 |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134PAG4 | Instrumentation, Op Amps, Buffer Amps | Dual 8MHz 20V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 36 volts | 5 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 5000 microamps | |||||||
| CMRR | 85 dB |