High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 025983-OPA2132UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA2132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): UPC4558G2-E1-A; LF353D; HA17558F-E;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 500uV Offset-Max, PDSO8
Dual Op Amp, 8MHz BW, 20V/µs SR, ±18V, 8-Pin SOIC Product overview: OPA2132UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132UA can be used for catalog matching and distributor lookup.
OP AMP, DUAL FET I/P, 2132, SOIC8; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8SOIC
OPA2132 HIGH SPEED FET-INPUT OPE
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2132UA | 2188304 | 2188304P | 025983-OPA2132UA | OPA2132UA-ND | OPA2132UA | 687-OPA2132UA | 29AH6936 | OPA2132UA | OPA2132UA | OPA2132UA | OPA2132UA | OPA2132UA |
| Product Name | OPA2132 High Speed FET-Input Operational Amplifiers | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA | Instrumentation, Op Amps, Buffer Amps | Dual 8MHz 20V 18V Operational Amplifier IC | Op Amp, Dual Fet I/p, 2132, Soic8; Msl Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 36 volts | 5 volts | 5 volts | ||||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||||
| Quiescent Current (IQ) | 4800 microamps | ||||||||||||
| CMRR | 96 dB |