Texas Instruments OPA2132 High Speed FET-Input Operational Amplifiers OPA2132UA/2K5

Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2132 High Speed FET-Input Operational Amplifiers - OPA2132UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2132 High Speed FET-Input Operational Amplifiers
OPA2132UA/2K5
OPA2132 High Speed FET-Input Operational Amplifiers OPA2132UA/2K5
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
 - OPA2132UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 500uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 500uV Offset-Max, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39106-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39106-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39106-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39106-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39106-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39106-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39106-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39106-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39106-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 - 025984-OPA2132UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5
025984-OPA2132UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 025984-OPA2132UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 025984-OPA2132UA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Family Name: OPA2132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): OP282GS-REEL7 ; OP282GS-REEL; OP282GS; AD8512AR-REEL7; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025984-OPA2132UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA2132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): OP282GS-REEL7 ; OP282GS-REEL; OP282GS; AD8512AR-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 8MHz 18V SOIC Operational Amplifier IC
687-OPA2132UA/2K5
Dual 8MHz 18V SOIC Operational Amplifier IC 687-OPA2132UA/2K5
Dual Op Amp, 8MHz, FET Input, 18V, 8-SOIC Product overview: OPA2132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132UA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz, FET Input, 18V, 8-SOIC Product overview: OPA2132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2132UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2132UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 8Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4458 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4458
Op-Amp, 8Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4458
OP-AMP, 8MHZ, 20V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 8MHZ, 20V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2132UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2132UA/2K5
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2132UA/2K5
High Speed Operational Amplifiers OPA2132UA/2K5
High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier

High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier

Buy Now Datasheet
IC OPAMP GP 8MHZ DUAL AUD 8SOIC - 815-OPA2132UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 8MHZ DUAL AUD 8SOIC
815-OPA2132UA/2K5
IC OPAMP GP 8MHZ DUAL AUD 8SOIC 815-OPA2132UA/2K5
IC OPAMP GP 8MHZ DUAL AUD 8SOIC

IC OPAMP GP 8MHZ DUAL AUD 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2132UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2132UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2132UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2132UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2132UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2132UA/2K5 OPA2132UA/2K5 296-39106-2-ND 025984-OPA2132UA/2K5 687-OPA2132UA/2K5 OPA2132UA/2K5 28AH4458 OPA2132UA/2K5 OPA2132UA/2K5 815-OPA2132UA/2K5 OPA2132UA/2K5 OPA2132UA/2K5
Product Name OPA2132 High Speed FET-Input Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132UA/2K5 Dual 8MHz 18V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 8Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers IC OPAMP GP 8MHZ DUAL AUD 8SOIC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 2.5 to 18 volts 5 volts 5 volts
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4800 microamps
CMRR 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
2 suppliers