Texas Instruments OPA2132 High Speed FET-Input Operational Amplifiers OPA2132U/2K5G4

Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2132 is a dual-channel high-speed FET-input operational amplifier with a bandwidth of 8 MHz, a slew rate of 20 V/µs, and a maximum input bias current of 50 pA. It operates from ±2.5 V to ±18 V and is specified for -40°C to +85°C operation. The device is available in an 8-pin SOIC package. All variants in the series are unity-gain stable and feature low input voltage noise of 8 nV/√Hz at 1 kHz and low distortion of 0.00008%.

Datasheet Summary
Powered by GS/AI

The OPA2132 is a dual-channel high-speed FET-input operational amplifier with a bandwidth of 8 MHz, a slew rate of 20 V/µs, and a maximum input bias current of 50 pA. It operates from ±2.5 V to ±18 V and is specified for -40°C to +85°C operation. The device is available in an 8-pin SOIC package. All variants in the series are unity-gain stable and feature low input voltage noise of 8 nV/√Hz at 1 kHz and low distortion of 0.00008%.

Suppliers

Company
Product
Description
Supplier Links
OPA2132 High Speed FET-Input Operational Amplifiers - OPA2132U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2132 High Speed FET-Input Operational Amplifiers
OPA2132U/2K5G4
OPA2132 High Speed FET-Input Operational Amplifiers OPA2132U/2K5G4
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4 - 1084603-OPA2132U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4
1084603-OPA2132U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4 1084603-OPA2132U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084603-OPA2132U/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084603-OPA2132U/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 8MHz 20V 18V Operational Amplifier IC
687-OPA2132U/2K5G4
Dual 8MHz 20V 18V Operational Amplifier IC 687-OPA2132U/2K5G4
Dual Op Amp, 8MHz, 20V/µs, FET Input, 96dB CMRR, 2.5-18V Product overview: OPA2132U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132U/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz, 20V/µs, FET Input, 96dB CMRR, 2.5-18V Product overview: OPA2132U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2132U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2132U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2132U/2K5G4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2132U/2K5G4
High Speed Operational Amplifiers OPA2132U/2K5G4
High Speed Operational Amplifiers High Speed FET-Input Op Amp

High Speed Operational Amplifiers High Speed FET-Input Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2132U/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2132U/2K5G4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2132U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2132U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2132U/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2132U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2132U/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2132U/2K5G4 1084603-OPA2132U/2K5G4 687-OPA2132U/2K5G4 OPA2132U/2K5G4-ND OPA2132U/2K5G4 OPA2132U/2K5G4 OPA2132U/2K5G4 OPA2132U/2K5G4
Product Name OPA2132 High Speed FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132U/2K5G4 Dual 8MHz 20V 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 2.5 to 18 volts 5 volts
VOS 0.5000 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 4800 microamps
CMRR 96 dB
Unlock Full Specs
to access all available technical data