The OPA2132PA is a high-speed FET-input operational amplifier designed for precision applications. It features a low input bias current of 50 pA maximum, a wide bandwidth of 8 MHz, and a high slew rate of 20 V/µs, making it suitable for fast signal processing. The amplifier exhibits low noise characteristics with a voltage noise density of 8 nV/,àöHz at 1 kHz and low total harmonic distortion of 0.00008%. It operates over a supply voltage range of ±2.5V to ±18V and has a maximum input offset voltage of 500 µV. The OPA2132PA is available in 8-pin DIP and SOIC packages, and it is specified for operation in a temperature range of -40°C to 85°C. This amplifier is ideal for applications such as audio processing, data acquisition, and voltage reference buffering, particularly in scenarios with high source impedance.
High Speed FET-Input Operational Amplifiers 8-PDIP
Dual Op Amp, 8MHz, FET Input, 20V/µs Slew Rate, 8-Pin DIP Product overview: OPA2132PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132PA can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 500uV Offset-Max, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1084601-OPA2132PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Audio, Communications & Networking
OP AMP, DUAL FET I/P, 2132, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8MHZ; SLEW RATE:20V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, DUAL FET I/P, 2132, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2132PA | 687-OPA2132PA | OPA2132PA-ND | 2188281 | 2188281P | OPA2132PA | 1084601-OPA2132PA | 17037723 | 33AH4565 | OPA2132PA | OPA2132PA | OPA2132PA | OPA2132PA | OPA2132PA |
| Product Name | OPA2132 High Speed FET-Input Operational Amplifiers | Dual 8MHz 20V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132PA | Linear Amplifier IC | Op Amp, Dual Fet I/p, 2132, Pdip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 2.5 to 18 volts | 5 to 36 volts | 2.5 to 18 volts | 5 volts | 5 volts | ||||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||||
| Quiescent Current (IQ) | 4800 microamps | |||||||||||||
| CMRR | 96 dB |