High Speed FET-Input Operational Amplifiers 8-PDIP
Operational Amplifier, 2 Func, 500uV Offset-Max, PDIP8
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233414-OPA2132P
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
J-FET Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 8MHz, FET Input, 18V, 20V/µs, 96dB CMRR Product overview: OPA2132P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2132P can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
OP-AMP, DUAL, 8MHZ, 20V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2132P | OPA2132P | 1233414-OPA2132P | OPA2132P-ND | 687-OPA2132P | OPA2132P | OPA2132P | OPA2132P | 29AH6935 | OPA2132P |
| Product Name | OPA2132 High Speed FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2132P | Instrumentation, Op Amps, Buffer Amps | Dual 8MHz 18V 20V Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 8Mhz, 20V/us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 2.5 to 18 volts | 36 volts | |||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 4800 microamps | |||||||||
| CMRR | 96 dB |