Texas Instruments OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UJ/2K5G4

Description
General Purpose FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
General Purpose FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2131 General Purpose FET-Input Operational Amplifiers - OPA2131UJ/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2131 General Purpose FET-Input Operational Amplifiers
OPA2131UJ/2K5G4
OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UJ/2K5G4
General Purpose FET-Input Operational Amplifiers 8-SOIC

General Purpose FET-Input Operational Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ/2K5G4 - 1083270-OPA2131UJ/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ/2K5G4
1083270-OPA2131UJ/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ/2K5G4 1083270-OPA2131UJ/2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083270-OPA2131UJ/2K 5G4 Packaging: Tape and Reel Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Number of Elements: 2 Bandwidth: 4 MHz Slew Rate: 10 V/µs Gain Bandwidth Product: 4 MHz Number of Channels: 2 Number of Pins: 8 Output Current: 25 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 50 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 1.5 mA Output Current per Channel: 25 mA Alternative Parts (Cross-Reference): OPA2131UJ/2K5G4OPA21 31UJ2K5G4; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Nominal Supply Current: 2 mA Dual Supply Voltage: 15 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 1.5 mV Nominal Gain Bandwidth Product: 4 MHz Max I/O Voltage: 1.5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083270-OPA2131UJ/2K5G4
Packaging: Tape and Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Number of Elements: 2
Bandwidth: 4 MHz
Slew Rate: 10 V/µs
Gain Bandwidth Product: 4 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 25 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 50 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 1.5 mA
Output Current per Channel: 25 mA
Alternative Parts (Cross-Reference): OPA2131UJ/2K5G4OPA2131UJ2K5G4;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Nominal Supply Current: 2 mA
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4.5 V
Voltage Gain: 110 dB
Input Offset Voltage (Vos): 1.5 mV
Nominal Gain Bandwidth Product: 4 MHz
Max I/O Voltage: 1.5 mV

Buy Now
Singapore, Singapore
4MHz 18V Operational Amplifier IC
687-OPA2131UJ/2K5G4
4MHz 18V Operational Amplifier IC 687-OPA2131UJ/2K5G4
2-Ch JFET Op Amp, 4MHz BW, 18V, 8SOIC Product overview: OPA2131UJ/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UJ/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch JFET Op Amp, 4MHz BW, 18V, 8SOIC Product overview: OPA2131UJ/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UJ/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2131UJ/2K5G4 1083270-OPA2131UJ/2K5G4 687-OPA2131UJ/2K5G4
Product Name OPA2131 General Purpose FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ/2K5G4 4MHz 18V Operational Amplifier IC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 18 volts 18 volts
VOS 1 millivolts 1.5 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

HTSSOP Special Purpose Amplifier Ic - 771-BUF12800AIPWPG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Package Type Rail/Tube
View Details
2 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details