The OPA2131 is a dual general-purpose FET-input operational amplifier in an 8-pin SOIC package, designed for applications requiring low offset voltage, high input impedance, and wide bandwidth. It operates from ±4.5V to ±18V supply rails, with a slew rate of 10V/μs and a bandwidth of 4MHz. The OPA2131UJ/2K5 variant is supplied in a 2500-piece large tape and reel configuration, with NIPDAU lead finish, Level-3-260C-168 MSL rating, and an operating temperature range of -40°C to 85°C.
General Purpose FET-Input Operational Amplifiers 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 4MHz BW, 50pA Ib, 1.5mA, JFET, 8-SOIC Product overview: OPA2131UJ/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UJ/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084599-OPA2131UJ/2K
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC, OP-AMP, 4MHZ, SOIC-8; OP AMP TYPE:LO; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2131UJ/2K5 | 296-46146-1-ND | 687-OPA2131UJ/2K5 | 1084599-OPA2131UJ/2K5 | OPA2131UJ/2K5 | OPA2131UJ/2K5 | OPA2131UJ/2K5 | OPA2131UJ/2K5 | 26AJ7775 | OPA2131UJ/2K5 |
| Product Name | OPA2131 General Purpose FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz 1.5mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ/2K5 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, 4Mhz, Soic-8; Op Amp Type Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 to 36 volts | 9 volts | 9 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||
| CMRR | 70 dB |