General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
Dual Op Amp, 4MHz, 50pA Ib, JFET, 8-SOIC Product overview: OPA2131UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 088256-OPA2131UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP AMP, DUAL FET I/P, 2131, SOIC8; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2131UA | 687-OPA2131UA | 088256-OPA2131UA | OPA2131UA-ND | 6610681 | 6610681P | OPA2131UA | 28AH4457 | OPA2131UA | OPA2131UA | OPA2131UA | OPA2131UA |
| Product Name | OPA2131 General Purpose FET-Input Operational Amplifiers | Dual 4MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Fet I/p, 2131, Soic8; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 to 36 volts | 9 volts | 9 volts | |||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||||
| CMRR | 70 dB |