Texas Instruments OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5G4

Description
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet
Description
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2131 General Purpose FET-Input Operational Amplifiers - OPA2131UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2131 General Purpose FET-Input Operational Amplifiers
OPA2131UA/2K5G4
OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5G4
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - 1084600-OPA2131UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4
1084600-OPA2131UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 1084600-OPA2131UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084600-OPA2131UA/2K 5G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084600-OPA2131UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 4MHz 1.5mA SOIC Operational Amplifier IC
687-OPA2131UA/2K5G4
Dual 4MHz 1.5mA SOIC Operational Amplifier IC 687-OPA2131UA/2K5G4
Dual Op Amp, 4MHz, 50pA IB, 1.5mA, JFET, 8-SOIC Product overview: OPA2131UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UA/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 4MHz, 50pA IB, 1.5mA, JFET, 8-SOIC Product overview: OPA2131UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2131UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2131UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2131UA/2K5G4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2131UA/2K5G4
Operational Amplifiers - Op Amps OPA2131UA/2K5G4
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier

Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5G4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2131UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2131UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2131UA/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2131UA/2K5G4 1084600-OPA2131UA/2K5G4 687-OPA2131UA/2K5G4 OPA2131UA/2K5G4-ND OPA2131UA/2K5G4 OPA2131UA/2K5G4 OPA2131UA/2K5G4 OPA2131UA/2K5G4
Product Name OPA2131 General Purpose FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 Dual 4MHz 1.5mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 18 volts 9 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC431AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Obsolete
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details