Operational Amplifier, 2 Func, 1000uV Offset-Max, PDIP8
IC OPAMP JFET 2 CIRCUIT 8DIP Product overview: OPA2131PA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233413-OPA2131PA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TL082IN; TL032AIP; OPA2131PA; SA5532P;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
J-FET Amplifier 2 Circuit 8-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2131PA | 687-OPA2131PA | 1233413-OPA2131PA | OPA2131PA |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131PA | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | Tube | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Slew Rate | 10 V/µs | 10 V/µs | ||
| Bandwidth | 4 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |