The OPA211-EP is a precision operational amplifier with 1.1nV/√Hz voltage noise density and 3.6mA per channel supply current, designed for low-noise signal processing and 16-bit ADC driver applications. It is housed in an MSOP-8 package and operates over a temperature range of -55°C to +125°C. The device supports wide supply voltages from ±2.25V to ±18V or +4.5V to +36V, features rail-to-rail output swing, a 27V/μs slew rate, and 80MHz gain bandwidth at G=100. It provides 700ns settling time to 16-bit accuracy and has a maximum offset voltage of 180μV with 0.35μV/°C drift. The output current is 30mA. The part includes a shutdown function and is qualified for military temperature range operation.
Enhanced Product 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-VSSOP -55 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233411-OPA211MDGKTE
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 50nA
Voltage - Input Offset: 20μV
Family Name: OPA211-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9632AUA+; MAX44291AUA+; MAX44291AUA+T;
Introduction Date: June 02, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
8-Pin VSSOP Rail-to-Rail Op Amp, 80MHz, Low Power, SiGe Bipolar Product overview: OPA211MDGKTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211MDGKTEP can be used for catalog matching and distributor lookup.
Precision Amplifiers EP 1.1nV/rtHz Noise Low Pwr,Prec Op Amp
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211MDGKTEP | 296-36693-1-ND | 1233411-OPA211MDGKTEP | 687-OPA211MDGKTEP | OPA211MDGKTEP | OPA211MDGKTEP | OPA211MDGKTEP | OPA211MDGKTEP | OPA211MDGKTEP |
| Product Name | OPA211-EP Enhanced Product 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211MDGKTEP | Low-Power 80MHz Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | |||||||
| VOS | 0.0500 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 108 dB |