The OPA211IDRGT is a precision operational amplifier from Texas Instruments, designed for low noise and low power applications. It features a low voltage noise density of 1.1 nV/,àöHz at 1 kHz and an input voltage noise of 80 nV_PP over a frequency range of 0.1 to 10 Hz. The amplifier has a total harmonic distortion plus noise (THD+N) of -136 dB at a gain of 1 and a frequency of 1 kHz. It offers a maximum offset voltage of 125 OºV and a typical offset voltage drift of 0.35 OºV/°C. The OPA211IDRGT operates with a low supply current of 3.6 mA per channel and is unity-gain stable. It has a gain bandwidth product of 80 MHz and a slew rate of 27 V/Oºs, making it suitable for high-speed applications. The device supports a wide supply voltage range from ±2.25 V to ±18 V or from 4.5 V to 36 V for single-supply operation. It provides rail-to-rail output and can deliver an output current of up to 30 mA. This operational amplifier is available in multiple package options, including SON-8, VSSOP-8, and SOIC-8, and is specified for operation over a temperature range of -40°C to +125°C. The OPA211IDRGT is suitable for various applications, including data acquisition systems, ultrasound scanners, and precision instrumentation.
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SON -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1233410-OPA211IDRGT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Family Name: OPA211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 30mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9632ATA+T; MAX9632ATA+; MAX44291AUA+;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
80MHz Op Amp, 1.1nV/rtHz, 30uV Vos, 3.6mA, 8-SON Product overview: OPA211IDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3.6mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 3.6mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211IDRGT can be used for catalog matching and distributor lookup.
Precision Amplifiers 1.1nV/Hz Noise Low Pwr Prec OpAmp
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 1 CIRCUIT 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211IDRGT | 296-23960-6-ND | 1233410-OPA211IDRGT | 687-OPA211IDRGT | OPA211IDRGT | OPA211IDRGT | OPA211IDRGT | OPA211IDRGT | OPA211IDRGT |
| Product Name | OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211IDRGT | 80MHz 3.6mA Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 114 dB |