1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
80MHz Op Amp, 1.1nV/rtHz Noise, 18V, 30mA, 8-SOIC Product overview: OPA211IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V, 30mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, 30mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233409-OPA211IDR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD8627ARZ; OPA180IDR; OPA209AID;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers 1.1nV/Hz Noise Low Pwr Prec OpAmp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211IDR | 296-OPA211IDRTR-ND | 687-OPA211IDR | 1233409-OPA211IDR | OPA211IDR | OPA211IDR | OPA211IDR | OPA211IDR | OPA211IDR |
| Product Name | OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package | Instrumentation, Op Amps, Buffer Amps | 80MHz 18V 30mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211IDR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 114 dB |