Texas Instruments OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package OPA211AIDR

Description
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package - OPA211AIDR - Texas Instruments
Dallas, TX, United States
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package
OPA211AIDR
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package OPA211AIDR
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125

1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDR - 086803-OPA211AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDR
086803-OPA211AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDR 086803-OPA211AIDR
Manufacturer: Texas Instruments Win Source Part Number: 086803-OPA211AIDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 27 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 30μV Family Name: OPA211 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 3.6mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 80MHz Alternative Parts (Cross-Reference): LT6013IS8#TR; LT1672CS8#TR; LT1494CS8; LT6013IS8TR; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Audio, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 086803-OPA211AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Family Name: OPA211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 80MHz
Alternative Parts (Cross-Reference): LT6013IS8#TR; LT1672CS8#TR; LT1494CS8; LT6013IS8TR;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio, Sensing & Instrumentation, Medical

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22634-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22634-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22634-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22634-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22634-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22634-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22634-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22634-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22634-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
45MHz 18V SOIC Operational Amplifier IC
687-OPA211AIDR
45MHz 18V SOIC Operational Amplifier IC 687-OPA211AIDR
45MHz Op Amp, 1.1nV/rtHz Noise, 18V, 8-SOIC Product overview: OPA211AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AIDR can be used for catalog matching and distributor lookup.

45MHz Op Amp, 1.1nV/rtHz Noise, 18V, 8-SOIC Product overview: OPA211AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4454 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4454
Op-Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4454
OP-AMP, 45MHZ, 27V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 45MHZ, 27V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments - 58M1075 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments
58M1075
Op Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments 58M1075
OP AMP, 45MHZ, 27V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 45MHZ, 27V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA211AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA211AIDR
Instrumentation, OP Amps, Buffer Amps OPA211AIDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA211AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA211AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA211AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA211AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA211AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA211AIDR
Precision Amplifiers OPA211AIDR
Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp

Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA211AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA211AIDR
Instrumentation, OP Amps, Buffer Amps OPA211AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA211AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA211AIDR
Operational Amplifier/Comparator >> Precision OpAmps OPA211AIDR
80MHz 60nA Single SOIC-8 Precision OpAmps ROHS

80MHz 60nA Single SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA211AIDR 086803-OPA211AIDR 296-22634-2-ND 687-OPA211AIDR 28AH4454 58M1075 OPA211AIDR OPA211AIDR OPA211AIDR OPA211AIDR OPA211AIDR OPA211AIDR
Product Name OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDR Instrumentation, Op Amps, Buffer Amps 45MHz 18V SOIC Operational Amplifier IC Op-Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, 45Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 4.5 to 36 volts 18 volts 2.25 to 18 volts 36 volts 4.5 volts
VOS 0.0500 millivolts 0.0300 millivolts 0.0300 millivolts 0.0300 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 114 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers