Dual Low-Noise Difet(R) Operational Amplifier 8-TO-99
Dual Op Amp, 2MHz BW, 8pA Ib, 750uV Vos, TO-99 Product overview: OPA2111AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2111AM can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, MBCY8
General Purpose Amplifier 2 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233400-OPA2111AM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 100μV
Family Name: OPA2111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): OP14EJ; 5962-9151901MGA; OP215EJZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Precision Amplifiers Dual Lo-Noise Difet Op Amp
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
General Purpose Amplifier 2 Circuit TO-99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2111AM | 687-OPA2111AM | OPA2111AM | 296-36118-5-ND | 1233400-OPA2111AM | OPA2111AM | OPA2111AM | OPA2111AM | OPA2111AM |
| Product Name | OPA2111 Dual Low-Noise Difet(R) Operational Amplifier | Dual 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111AM | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | |||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 96 dB |