General Purpose Amplifier 1 Circuit Push-Pull 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Win Source Part Number: 1260461-OPA210IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 5 µV
Current - Supply: 2.2mA
Current - Output / Channel: 65 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA210IDRTR
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC OPAMP Product overview: OPA210IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA210IDR can be used for catalog matching and distributor lookup.
IC OPAMP
General Purpose Amplifier 1 Circuit Push-Pull 8-SOIC
IC OPAMP
Single 300nA 18MHz SOIC-8 Operational Amplifier ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA210IDRTR-ND | 1260461-OPA210IDR | 687-OPA210IDR | OPA210IDR | OPA210IDR | OPA210IDR | OPA210IDR | OPA210IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | ||||
| Slew Rate | 6.4 V/µs | 6.4 V/µs | 6.4 V/µs | 6.4 V/µs | 6.40E-6 V/µs | 6.4 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC | Surface Mount | |
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts |