General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA210IDGKTCT-ND | OPA210IDGKT | OPA210IDGKT | OPA210IDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |
| Slew Rate | 6.4 V/µs | 6.4 V/µs | 6.40E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-VSSOP |