Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDGKT

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AIDGKT - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AIDGKT
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDGKT
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
 - OPA209AIDGKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 150uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 150uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
18MHz 36V 6.4V Operational Amplifier IC
687-OPA209AIDGKT
18MHz 36V 6.4V Operational Amplifier IC 687-OPA209AIDGKT
18MHz 36V Precision Op Amp, 1Ch, 6.4V/µs, 120dB CMRR, VSSOP Product overview: OPA209AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDGKT can be used for catalog matching and distributor lookup.

18MHz 36V Precision Op Amp, 1Ch, 6.4V/µs, 120dB CMRR, VSSOP Product overview: OPA209AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28031-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28031-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28031-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28031-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28031-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28031-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28031-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28031-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28031-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT - 1233399-OPA209AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT
1233399-OPA209AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT 1233399-OPA209AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1233399-OPA209AIDGKT Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT1494IMS8; MAX9945AUA+T; MAX44241AUA+T; OPA209AIDGKT; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233399-OPA209AIDGKT
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LT1494IMS8; MAX9945AUA+T; MAX44241AUA+T; OPA209AIDGKT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA209AIDGKT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AIDGKT
Operational Amplifiers - Op Amps OPA209AIDGKT
Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AIDGKT
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AIDGKT
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA209AIDGKT
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Opa209 Op-Amp On Bicom3Hv Process; Msl Texas Instruments - 26AJ7772 - Newark, An Avnet Company
Chicago, IL, United States
Opa209 Op-Amp On Bicom3Hv Process; Msl Texas Instruments
26AJ7772
Opa209 Op-Amp On Bicom3Hv Process; Msl Texas Instruments 26AJ7772
OPA209 OP-AMP ON BICOM3HV PROCESS; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPA209 OP-AMP ON BICOM3HV PROCESS; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA209AIDGKT OPA209AIDGKT 687-OPA209AIDGKT 296-28031-2-ND 1233399-OPA209AIDGKT OPA209AIDGKT OPA209AIDGKT OPA209AIDGKT OPA209AIDGKT OPA209AIDGKT 26AJ7772
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 18MHz 36V 6.4V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKT Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Opa209 Op-Amp On Bicom3Hv Process; Msl Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data