Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDBVT

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA209AIDBVT is a single operational amplifier in the OPA209 series, offered in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a supply range of 4.5 V to 36 V or ±2.25 V to ±18 V, with a maximum quiescent current of 2.5 mA per channel, a voltage noise density of 2.2 nV/√Hz at 1 kHz, and a gain bandwidth product of 18 MHz. The device provides rail-to-rail output, a maximum offset voltage of 150 µV, and a slew rate of 6.4 V/µs. It is specified for operation from -40°C to 125°C and features a short-circuit current of ±65 mA.

Datasheet Summary
Powered by GS/AI

The OPA209AIDBVT is a single operational amplifier in the OPA209 series, offered in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a supply range of 4.5 V to 36 V or ±2.25 V to ±18 V, with a maximum quiescent current of 2.5 mA per channel, a voltage noise density of 2.2 nV/√Hz at 1 kHz, and a gain bandwidth product of 18 MHz. The device provides rail-to-rail output, a maximum offset voltage of 150 µV, and a slew rate of 6.4 V/µs. It is specified for operation from -40°C to 125°C and features a short-circuit current of ±65 mA.

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AIDBVT - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AIDBVT
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDBVT
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319424-OPA209AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319424-OPA209AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319424-OPA209AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1319424-OPA209AIDBVT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 1 nA Voltage - Input Offset: 35 µV Current - Supply: 2.2mA Current - Output / Channel: 65 mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-32179-1,OPA209A IDBVT-ND,-296-32179- 1-ND,296-32179-6,296 -32179-2,296-32179-1 Base Product Number: OPA209 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319424-OPA209AIDBVT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 1 nA
Voltage - Input Offset: 35 µV
Current - Supply: 2.2mA
Current - Output / Channel: 65 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-32179-1,OPA209AIDBVT-ND,-296-32179-1-ND,296-32179-6,296-32179-2,296-32179-1
Base Product Number: OPA209
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32179-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32179-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32179-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32179-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32179-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32179-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32179-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32179-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32179-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
18MHz 36V SOT-23 Operational Amplifier IC
687-OPA209AIDBVT
18MHz 36V SOT-23 Operational Amplifier IC 687-OPA209AIDBVT
18MHz Op Amp, 1-Ch, 36V, 120dB CMRR, SOT-23 Product overview: OPA209AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDBVT can be used for catalog matching and distributor lookup.

18MHz Op Amp, 1-Ch, 36V, 120dB CMRR, SOT-23 Product overview: OPA209AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 8122533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122533
Op Amps 8122533
Texas Instruments OPA209AIDBVT

Texas Instruments OPA209AIDBVT

Supplier's Site
Op Amps - 8122533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122533P
Op Amps 8122533P
Texas Instruments OPA209AIDBVT

Texas Instruments OPA209AIDBVT

Supplier's Site
Op Amps - 1219358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219358
Op Amps 1219358
Texas Instruments OPA209AIDBVT

Texas Instruments OPA209AIDBVT

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AIDBVT
Operational Amplifiers - Op Amps OPA209AIDBVT
Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Buy Now Datasheet
Op Amp, Gp, Rro, 18Mhz, Sot23-5; No. Of Amplifiers Texas Instruments - 28AH4451 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Gp, Rro, 18Mhz, Sot23-5; No. Of Amplifiers Texas Instruments
28AH4451
Op Amp, Gp, Rro, 18Mhz, Sot23-5; No. Of Amplifiers Texas Instruments 28AH4451
OP AMP, GP, RRO, 18MHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, GP, RRO, 18MHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, Gp, Rro, 18Mhz, Sot23-5, Reel; No. Of Amplifiers Texas Instruments - 33AH4564 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Gp, Rro, 18Mhz, Sot23-5, Reel; No. Of Amplifiers Texas Instruments
33AH4564
Op Amp, Gp, Rro, 18Mhz, Sot23-5, Reel; No. Of Amplifiers Texas Instruments 33AH4564
OP AMP, GP, RRO, 18MHZ, SOT23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, GP, RRO, 18MHZ, SOT23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA209AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA209AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA209AIDBVT 1319424-OPA209AIDBVT 296-32179-6-ND 687-OPA209AIDBVT 8122533 8122533P OPA209AIDBVT 28AH4451 OPA209AIDBVT OPA209AIDBVT OPA209AIDBVT OPA209AIDBVT
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 18MHz 36V SOT-23 Operational Amplifier IC Op Amps Op Amps Operational Amplifiers - Op Amps Op Amp, Gp, Rro, 18Mhz, Sot23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 2.25 to 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details