Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDBVR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AIDBVR - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AIDBVR
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDBVR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR - 088671-OPA209AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR
088671-OPA209AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR 088671-OPA209AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 088671-OPA209AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 35μV Family Name: OPA209 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 18MHz Alternative Parts (Cross-Reference): LT6015MPS5#PBF; LT1880CS5#TR; LT6015IS5#PBF; LT1880IS5#PBF; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088671-OPA209AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Family Name: OPA209
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 18MHz
Alternative Parts (Cross-Reference): LT6015MPS5#PBF; LT1880CS5#TR; LT6015IS5#PBF; LT1880IS5#PBF;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28152-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28152-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28152-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28152-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28152-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28152-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28152-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28152-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28152-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
18MHz 36V SOT-23 Operational Amplifier IC
687-OPA209AIDBVR
18MHz 36V SOT-23 Operational Amplifier IC 687-OPA209AIDBVR
18MHz Precision Op Amp, 36V, 1-Ch, SOT-23-5 Product overview: OPA209AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDBVR can be used for catalog matching and distributor lookup.

18MHz Precision Op Amp, 36V, 1-Ch, SOT-23-5 Product overview: OPA209AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA209AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 18Mhz, 6.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4450 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 18Mhz, 6.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4450
Op-Amp, 18Mhz, 6.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4450
OP-AMP, 18MHZ, 6.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 18MHZ, 6.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AIDBVR
Operational Amplifiers - Op Amps OPA209AIDBVR
Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA209AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA209AIDBVR 088671-OPA209AIDBVR 296-28152-1-ND 687-OPA209AIDBVR OPA209AIDBVR 28AH4450 OPA209AIDBVR OPA209AIDBVR OPA209AIDBVR OPA209AIDBVR
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDBVR Instrumentation, Op Amps, Buffer Amps 18MHz 36V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op-Amp, 18Mhz, 6.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
7 suppliers
Clock Fanout Buffer 10-OUT 24-Pin SOIC T/R - 815-CDC2351DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 15 milliamps
View Details
2 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers