Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AID

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA209AID is a single-channel precision operational amplifier with a voltage noise density of 2.2 nV/√Hz at 1 kHz and a gain bandwidth product of 18 MHz. It operates from a single supply of 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, providing rail-to-rail output swing and a maximum quiescent current of 2.5 mA per channel. The device features a maximum offset voltage of 150 µV and a slew rate of 6.4 V/µs, with short-circuit current capability of ±65 mA. It is housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm and is characterized for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The OPA209AID is a single-channel precision operational amplifier with a voltage noise density of 2.2 nV/√Hz at 1 kHz and a gain bandwidth product of 18 MHz. It operates from a single supply of 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, providing rail-to-rail output swing and a maximum quiescent current of 2.5 mA per channel. The device features a maximum offset voltage of 150 µV and a slew rate of 6.4 V/µs, with short-circuit current capability of ±65 mA. It is housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm and is characterized for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AID - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AID
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AID
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28030-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28030-5-ND
Instrumentation, Op Amps, Buffer Amps 296-28030-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amps - 7300600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7300600
Op Amps 7300600
Texas Instruments OPA209AID

Texas Instruments OPA209AID

Supplier's Site
Op Amps - 7300600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7300600P
Op Amps 7300600P
Texas Instruments OPA209AID

Texas Instruments OPA209AID

Supplier's Site
Op Amps - 1626371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1626371
Op Amps 1626371
Texas Instruments OPA209AID

Texas Instruments OPA209AID

Supplier's Site
Singapore, Singapore
18MHz 36V SOIC Operational Amplifier IC
687-OPA209AID
18MHz 36V SOIC Operational Amplifier IC 687-OPA209AID
18MHz Op Amp, 36V, 1-Ch, 120dB CMRR, 146dB PSRR, 8-SOIC Product overview: OPA209AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AID can be used for catalog matching and distributor lookup.

18MHz Op Amp, 36V, 1-Ch, 120dB CMRR, 146dB PSRR, 8-SOIC Product overview: OPA209AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321714-OPA209AID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321714-OPA209AID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321714-OPA209AID
Manufacturer: Texas Instruments Win Source Part Number: 1321714-OPA209AID Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 1 Standard Package: 75 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 1 nA Voltage - Input Offset: 35 µV Current - Supply: 2.2mA Current - Output / Channel: 65 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-28030-5,-296-28 030-5-ND,2156-OPA209 AID,-OPA209AID-NDR,2 96-28030-5,TEXTISOPA 209AID Base Product Number: OPA209 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321714-OPA209AID
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 1 nA
Voltage - Input Offset: 35 µV
Current - Supply: 2.2mA
Current - Output / Channel: 65 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-28030-5,-296-28030-5-ND,2156-OPA209AID,-OPA209AID-NDR,296-28030-5,TEXTISOPA209AID
Base Product Number: OPA209
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
 - OPA209AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 150uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 150uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AID
Instrumentation, OP Amps, Buffer Amps OPA209AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AID
Operational Amplifiers - Op Amps OPA209AID
Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet
Op Amp, Gp, R-R, 18Mhz, 8Soic; No. Of Amplifiers Texas Instruments - 29AH6931 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Gp, R-R, 18Mhz, 8Soic; No. Of Amplifiers Texas Instruments
29AH6931
Op Amp, Gp, R-R, 18Mhz, 8Soic; No. Of Amplifiers Texas Instruments 29AH6931
OP AMP, GP, R-R, 18MHZ, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, GP, R-R, 18MHZ, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA209AID 296-28030-5-ND 7300600 7300600P 687-OPA209AID 1321714-OPA209AID OPA209AID OPA209AID OPA209AID OPA209AID 29AH6931 OPA209AID
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 18MHz 36V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op Amp, Gp, R-R, 18Mhz, 8Soic; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts 2.25 to 18 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data