General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 848126-OPA207IDR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: OPA207
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51495-1, 296-51495-2, OPA207IDR-ND, 296-51495-6
Low power (350µA), low noise (7.5nV/√Hz), high precision (100µV, 0.2µV/⁰C), bipolar RRO op amp 8-SOIC -40 to 125 Product overview: OPA207IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA207IDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps High precision, low noise, low power operational amplifier 8-SOIC -40 to 125
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA207IDRTR-ND | 848126-OPA207IDR | 687-OPA207IDR | OPA207IDR | OPA207IDR | OPA207IDR | OPA207IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA207IDR | Low-Power SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3500 milliamps | 0.3500 milliamps | 0.3500 milliamps | ||||
| Slew Rate | 2.7 V/µs | 2.7 V/µs | 2.70E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |