General Purpose Amplifier 1 Circuit Push-Pull 8-SOIC
Precision Op Amp, Low Noise, 8-SOIC, Industrial Product overview: OPA202ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA202ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Precision, Low-Power, Low-Noise, Heavy Capacitive Drive, 36-V Op Amp with SuperBeta Input 8-SOIC -40 to 105
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Push-Pull 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47523-ND | 687-OPA202ID | OPA202ID | OPA202ID | OPA202ID | OPA202ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Industrial SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | |||
| Slew Rate | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 36 volts |