250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1084583-OPA1S2385IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 9.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): OPA1S2385IDRCR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 8000uV Offset-Max, CMOS, PDSO10
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
250MHz 2-Ch CMOS TIA Op Amp, 150V/µs Slew Rate, 3pA Ib Product overview: OPA1S2385IDRCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1S2385IDRCT can be used for catalog matching and distributor lookup.
IC TRANSIMPEDANCE 2 CIRC 10VSON
Transimpedance Amplifiers 250MHz,CMOS TIA
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
IC TRANSIMPEDANCE 2 CIRC 10VSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1S2385IDRCT | 1084583-OPA1S2385IDRCT | OPA1S2385IDRCT | 296-OPA1S2385IDRTR-ND | 687-OPA1S2385IDRCT | OPA1S2385IDRCT | OPA1S2385IDRCT | OPA1S2385IDRCT | OPA1S2385IDRCT |
| Product Name | OPA1S2385 250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1S2385IDRCT | Instrumentation, Op Amps, Buffer Amps | 250MHz 150V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | VSON | 10-VSON (3x3) | VSON10 | 10-VFDFN Exposed Pad | Tape and Reel | 10-VFDFN Exposed Pad | -40degC ~ 125degC |