Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA197QDGKRQ1

Description
Win Source Part Number: 1192534-OPA197QDGKRQ 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 25 µV Current - Supply: 1mA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51493-1,296-5149 3-2,OPA197QDGKRQ1-ND ,296-51493-6 Base Product Number: OPA197 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1192534-OPA197QDGKRQ 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 25 µV Current - Supply: 1mA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51493-1,296-5149 3-2,OPA197QDGKRQ1-ND ,296-51493-6 Base Product Number: OPA197 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1192534-OPA197QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1192534-OPA197QDGKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1192534-OPA197QDGKRQ1
Win Source Part Number: 1192534-OPA197QDGKRQ 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 25 µV Current - Supply: 1mA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51493-1,296-5149 3-2,OPA197QDGKRQ1-ND ,296-51493-6 Base Product Number: OPA197 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1192534-OPA197QDGKRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 25 µV
Current - Supply: 1mA
Current - Output / Channel: 65 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51493-1,296-51493-2,OPA197QDGKRQ1-ND,296-51493-6
Base Product Number: OPA197
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Singapore, Singapore
Automotive Operational Amplifier IC
687-OPA197QDGKRQ1
Automotive Operational Amplifier IC 687-OPA197QDGKRQ1
Single, automotive 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 8-VSSOP -40 to 125 Product overview: OPA197QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA197QDGKRQ1 can be used for catalog matching and distributor lookup.

Single, automotive 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 8-VSSOP -40 to 125 Product overview: OPA197QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA197QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51493-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51493-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51493-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51493-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51493-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51493-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51493-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51493-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51493-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - OPA197QDGKRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 250uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 250uV Offset-Max, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA197QDGKRQ1
Operational Amplifiers - Op Amps OPA197QDGKRQ1
Operational Amplifiers - Op Amps 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA197QDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA197QDGKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA197QDGKRQ1
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA197QDGKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA197QDGKRQ1
Instrumentation, OP Amps, Buffer Amps OPA197QDGKRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA197QDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA197QDGKRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA197QDGKRQ1
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA197QDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA197QDGKRQ1
Instrumentation, OP Amps, Buffer Amps OPA197QDGKRQ1
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1192534-OPA197QDGKRQ1 687-OPA197QDGKRQ1 296-51493-2-ND OPA197QDGKRQ1 OPA197QDGKRQ1 OPA197QDGKRQ1 OPA197QDGKRQ1 OPA197QDGKRQ1 OPA197QDGKRQ1
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps 1 milliamps
VOS 0.0250 millivolts 0.0250 millivolts 0.0250 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 10 MHz 10 MHz 10 MHz
Slew Rate 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
Op Amps - 2449758P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380JH - Lingto Electronic Limited
Specs
Source Current (IS) 12 milliamps
View Details