Manufacturer: Texas Instruments
Win Source Part Number: 806182-OPA196IDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 20pA
Voltage - Input Offset: 100μV
Current - Supply: 140μA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Single, 36-V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125 Product overview: OPA196IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA196IDGKR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 806182-OPA196IDGKR | 296-51492-6-ND | 687-OPA196IDGKR | OPA196IDGKR | OPA196IDGKR | OPA196IDGKR | OPA196IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA196IDGKR | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | |||
| VOS | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | |||||
| GBW | 2.5 MHz | 2.5 MHz |