Win Source Part Number: 972102-OPA196IDBVT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 100 µV
Current - Supply: 140µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47098-6,296-4709
Base Product Number: OPA196
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single, 36-V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 5-SOT-23 -40 to 125 Product overview: OPA196IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA196IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, 2.5MHZ, 7.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:7.5V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 972102-OPA196IDBVT | 296-47098-2-ND | 687-OPA196IDBVT | OPA196IDBVT | 28AH4449 | OPA196IDBVT | OPA196IDBVT | OPA196IDBVT | OPA196IDBVT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 2.5Mhz, 7.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | ||||||
| GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs |