Automotive Op Amp, 20V, 10MHz, 8-Pin, S-PDSO-G8 Product overview: OPA192QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 20V, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192QDGKRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 981131-OPA192QDGKRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 5 µV
Current - Supply: 1mA
Current - Output / Channel: 65 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-50479-2,296-5047
Base Product Number: OPA192
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Automotive High-Voltage Rail-to-Rail Input/Output Precision Op Amp E-Trim Series 8-VSSOP -40 to 125
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA192QDGKRQ1 | 981131-OPA192QDGKRQ1 | 296-50479-6-ND | OPA192QDGKRQ1 | OPA192QDGKRQ1 | OPA192QDGKRQ1 | OPA192QDGKRQ1 | OPA192QDGKRQ1 |
| Product Name | Automotive 20V 10MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz |