High Voltage, Rail-to-Rail Input/Output,Precisi
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 806526-OPA192IDR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 5pA
Voltage - Input Offset: 5μV
Current - Supply: 1mA
Current - Output / Channel: 65mA
Voltage - Supply, Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Precision Op Amp, 10MHz BW, 5uV Vos, 36V Max, 1ch, SOIC Product overview: OPA192IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192IDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP-AMP, 10MHZ, 20V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Precision Amplifiers High VTG RRIO Prec Op Amps E-Trim
10MHz 5pA Single SOIC-8 Precision OpAmps ROHS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA192IDR | 296-37238-2-ND | 806526-OPA192IDR | 687-OPA192IDR | OPA192IDR | OPA192IDR | OPA192IDR | OPA192IDR | 28AH4447 | OPA192IDR | OPA192IDR |
| Product Name | OPA192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA192IDR | 10MHz 36V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 10Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Operational Amplifier/Comparator >> Precision OpAmps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 8 volts | 8 volts | |||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz |