High Voltage, Rail-to-Rail Input/Output,Precisi
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Precision Op Amp, High Voltage, 20V, 8-Pin, 1.2mA, 20V/µs Product overview: OPA192IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 1.2mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192IDGKR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
Precision Amplifiers High-Voltage, Rail-to-Rail Input/Output, 5-V, 0.2-V/- C, Precision Operational Amplifier 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA192IDGKR | 296-51491-1-ND | 687-OPA192IDGKR | OPA192IDGKR | OPA192IDGKR | OPA192IDGKR | OPA192IDGKR | OPA192IDGKR |
| Product Name | OPA192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | Instrumentation, Op Amps, Buffer Amps | 20V 1.2mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| GBW | 10 MHz | 10 MHz | 10 MHz |