Manufacturer: Texas Instruments
Win Source Part Number: 1233396-OPA192IDGKR
Series: e-trim
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 5μV
Family Name: OPA192
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OPA192QDGKRQ1; LT1494CMS8#TR; LT1494IMS8;
Introduction Date: December 20, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1233396-OPA192IDGKR |
| Product Name | Electrical Parts - OPA192IDGKR |