High Voltage, Rail-to-Rail Input/Output,Precisi
Precision Op Amp, 20V, 5-Pin, R-PDSO-G5, Automotive Product overview: OPA192IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192IDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 790970-OPA192IDBVT
Series: e-trim
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 5μV
Family Name: OPA192
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 65mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): TSB711AILT; TSB711ILT; TSB711AIYLT; TSB711IYLT;
Introduction Date: December 20, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Precision Amplifiers High-Voltage, Rail-to-Rail Input/Output, 5-V, 0.2-V/- C, Precision Operational Amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA192IDBVT | 687-OPA192IDBVT | 296-42441-1-ND | 790970-OPA192IDBVT | OPA192IDBVT | OPA192IDBVT | OPA192IDBVT | OPA192IDBVT | OPA192IDBVT |
| Product Name | OPA192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | Automotive 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA192IDBVT | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz |