High Voltage, Rail-to-Rail Input/Output,Precisi
Manufacturer: Texas Instruments
Win Source Part Number: 1084574-OPA192IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing, Sensing & Instrumentation
Precision Op Amp, 20V, 5-Pin, SOT-23, Auto Temp Product overview: OPA192IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192IDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 10MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
10MHz 5pA Single SOT-23-5 Precision OpAmps ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers High Voltage Precision Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA192IDBVR | 1084574-OPA192IDBVR | 687-OPA192IDBVR | 296-42105-1-ND | OPA192IDBVR | OPA192IDBVR | 28AH4446 | OPA192IDBVR | OPA192IDBVR | OPA192IDBVR | OPA192IDBVR |
| Product Name | OPA192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA192IDBVR | 20V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 10Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | 2.25 to 36 volts | ||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz |